Cornell Dubilier Aluminum Electrolytic 337KXM025MLN

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.03 A @ 100 kHz, 105°C ESR: 803.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.03 A @ 100 kHz, 105°C ESR: 803.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337KXM025MLN is an aluminum electrolytic capacitor with a capacitance of 330 µF and a rated voltage of 25 VDC, designed for bypass, coupling, filtering, and decoupling applications. It operates over a temperature range of -55°C to +105°C and has a load life of 4,000 hours at 105°C with rated voltage and ripple current applied. The capacitor has a diameter of 10 mm and a length of 12.5 mm, with a lead spacing of 5 mm. At 120 Hz and 20°C, the equivalent series resistance is 0.6029 Ω, and the maximum RMS ripple current is 1,050 mA at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 337KXM025MLN is an aluminum electrolytic capacitor with a capacitance of 330 µF and a rated voltage of 25 VDC, designed for bypass, coupling, filtering, and decoupling applications. It operates over a temperature range of -55°C to +105°C and has a load life of 4,000 hours at 105°C with rated voltage and ripple current applied. The capacitor has a diameter of 10 mm and a length of 12.5 mm, with a lead spacing of 5 mm. At 120 Hz and 20°C, the equivalent series resistance is 0.6029 Ω, and the maximum RMS ripple current is 1,050 mA at 100 kHz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337KXM025MLN - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337KXM025MLN
Aluminum Electrolytic 337KXM025MLN
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.03 A @ 100 kHz, 105°C ESR: 803.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 1.03 A @ 100 kHz, 105°C
  • ESR: 803.8 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337KXM025MLN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
337KXM025MLN
Capacitors - Aluminum Electrolytic Capacitors 337KXM025MLN
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 337KXM025MLN 337KXM025MLN
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details