336BPA100M is a bi-polar/non-polar aluminum electrolytic capacitor with a rated voltage of 100 WVDC, a capacitance of 33 µF, and an ESR of 5.024 Ω at 120 Hz and +20°C. It provides a ripple current rating of 210 mA at 85°C and is housed in a 10x24 mm axial package. The operating temperature range is from -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets specified load life requirements of 2000 hours at 85°C with rated voltage and reverse voltage cycling every 250 hours, and shelf life of 1000 hours with no voltage applied.
CAP ALUM 33UF 20% 100V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336BPA100M | 336BPA100M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |