Aluminum electrolytic capacitor, axial lead, rated for 50 WVDC and 33 µF capacitance, with a maximum RMS ripple current of 115 mA at 120 Hz and +20°C, operating temperature range from -40°C to +85°C. Dimensions are 6.3 mm diameter by 16 mm length. ESR is 6.0286 Ω at 120 Hz and +20°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change less than 20% of initial value. Shelf life is 1000 hours at 85°C with no voltage applied, with similar stability criteria. Dissipation factor and leakage current meet specified maximums under load and shelf conditions.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-336TTA050MSD |
| Product Name | Aluminum Electrolytic Capacitors |
| Applications | General Purpose |