The 337FSB330XBF is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 330 µF, designed for high-voltage, low-leakage applications such as emergency and signal lights. It features a snap-in mounting style with dimensions of 22 mm in diameter and 40 mm in length, a maximum ESR of 0.313 Ω at 120 Hz and 20°C, and a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The operating temperature range is -20°C to +55°C, and it supports up to 5,000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω. Leakage current is specified at 1×C µA after 5 minutes at 25°C and rated voltage, with a dissipation factor of 0.313 for capacitances above 600 µF, though this part's value is not directly listed, its tolerance and behavior follow the series specification of ≤0.07 for C≤600 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337FSB330XBF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |