Cornell Dubilier Aluminum Electrolytic Capacitors 337LMH250M2BD

Description
Aluminum Electrolytic Capacitors, 105 °C Long Life Snap-Mount 330µF 250V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C Long Life Snap-Mount 330µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-337LMH250M2BD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-337LMH250M2BD
Aluminum Electrolytic Capacitors 2002-337LMH250M2BD
Aluminum Electrolytic Capacitors, 105 °C Long Life Snap-Mount 330µF 250V

Aluminum Electrolytic Capacitors, 105 °C Long Life Snap-Mount 330µF 250V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 337LMH250M2BD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
337LMH250M2BD-ND
Aluminum Electrolytic Capacitors 337LMH250M2BD-ND
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753.58mOhm @ 120Hz 2000 Hrs @ 105°C

330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753.58mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337LMH250M2BD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
337LMH250M2BD
Capacitors - Aluminum Electrolytic Capacitors 337LMH250M2BD
CAP ALUM 330UF 20% 250V SNAP

CAP ALUM 330UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-337LMH250M2BD 337LMH250M2BD-ND 337LMH250M2BD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details