Aluminum electrolytic capacitor with a rated voltage of 63 WVDC, capacitance of 33 µF, maximum ESR of 5.0238 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 160 mA at 85°C. It has a radial lead package with dimensions of 6.3 mm diameter by 11 mm length and operates within a temperature range of -40°C to +85°C. The part meets a load life requirement of 2000 hours at 85°C with rated voltage and ripple current applied.
Radial Lead Aluminum Electrolytic Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-336CKR063M |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |