Cornell Dubilier Aluminum Electrolytic 336SVH200MTBW

Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 200V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 120 mA @ 120 Hz, 105°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 16mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 200V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 120 mA @ 120 Hz, 105°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 16mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 336SVH200MTBW is an aluminum electrolytic capacitor rated for 200 VDC with a capacitance of 33 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 16 mm, with a maximum RMS ripple current of 120 mA at 120 Hz and 105°C, and an ESR of 10.05 Ω at 120 Hz and 20°C. The capacitor operates from -25°C to +105°C and meets load life requirements of 2000 hours at 105°C with rated voltage, maintaining capacitance change under 30% and leakage current within 100% of the maximum specified value. Its tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 336SVH200MTBW is an aluminum electrolytic capacitor rated for 200 VDC with a capacitance of 33 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 16 mm, with a maximum RMS ripple current of 120 mA at 120 Hz and 105°C, and an ESR of 10.05 Ω at 120 Hz and 20°C. The capacitor operates from -25°C to +105°C and meets load life requirements of 2000 hours at 105°C with rated voltage, maintaining capacitance change under 30% and leakage current within 100% of the maximum specified value. Its tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 336SVH200MTBW - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
336SVH200MTBW
Aluminum Electrolytic 336SVH200MTBW
For New Design: Yes Capacitance: 33 µF Voltage DC: 200V Tolerance: -20%/+20% Min Temp: -25°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 120 mA @ 120 Hz, 105°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 16mm
  • For New Design: Yes
  • Capacitance: 33 µF
  • Voltage DC: 200V
  • Tolerance: -20%/+20%
  • Min Temp: -25°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 120 mA @ 120 Hz, 105°C
  • ESR: 10.05 Ω @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 16mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 336SVH200MTBW
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers