The 336TMA400M is an axial leaded aluminum electrolytic capacitor rated for 400VDC, with a capacitance of 33µF, a maximum ESR of 12.56Ω at 120Hz and +20°C, and a maximum RMS ripple current of 155mA at 105°C. It measures 16mm in diameter by 41mm in length. The capacitor operates within a temperature range of -40°C to +105°C, has a capacitance tolerance of +20% at 120Hz and 20°C, and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 336TMA400M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |