335TMA050M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 50 VDC and a capacitance of 3.3 µF. It has a maximum ESR of 60.286 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 22 mA at 105°C. The capacitor measures 5x13 mm in dimensions and is rated for operation from -25°C to +105°C. It complies with a load life of 2000 hours at 105°C with rated voltage and ripple current applied, maintaining capacitance change within 20% of initial value and dissipation factor within 200% of maximum specified value. Leakage current is specified as the greater of 0.03CV or 4 µA. Capacitance tolerance is +20% at 120 Hz and 20°C.
3.3µF 50V Aluminum Electrolytic Capacitors Axial, Can 60.286Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 3.3µF 50V
CAP ALUM 3.3UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 335TMA050M | 335TMA050M-ND | 2002-335TMA050M | 335TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |