The 337BPA016M is a bipolar/non-polar aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 330 µF and a tolerance of +20% at 120 Hz. It has an ESR of 1.105 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 450 mA at 120 Hz and +85°C. The component is axial-leaded with dimensions of 10 mm in diameter and 24 mm in length. It operates over a temperature range of -40°C to +85°C and meets load life specifications of 2000 hours at 85°C with rated voltage reversed every 250 hours. Leakage current is specified as 0.03CV or 3 µA, whichever is greater.
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.105Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 330µF 16V
CAP ALUM 330UF 20% 16V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337BPA016M | 337BPA016M-ND | 2002-337BPA016M | 337BPA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |