Cornell Dubilier Aluminum Electrolytic 337FSL360XEH

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

337FSL360XEH is a 330 µF aluminum electrolytic capacitor rated for 360 VDC, designed for photoflash applications with a maximum dissipation factor of 0.07 at 120 Hz and 25°C. It has a dimensions of 35x50 mm and supports 1 million flashes at rated voltage with capacitance change under 10%. Operating temperature range is -20°C to +70°C, with capacitance tolerance of -10% to +20%. The leakage current at 25°C after 5 minutes is 3√CV, and shelf life is qualified for 500 hours at 70°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

337FSL360XEH is a 330 µF aluminum electrolytic capacitor rated for 360 VDC, designed for photoflash applications with a maximum dissipation factor of 0.07 at 120 Hz and 25°C. It has a dimensions of 35x50 mm and supports 1 million flashes at rated voltage with capacitance change under 10%. Operating temperature range is -20°C to +70°C, with capacitance tolerance of -10% to +20%. The leakage current at 25°C after 5 minutes is 3√CV, and shelf life is qualified for 500 hours at 70°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337FSL360XEH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337FSL360XEH
Aluminum Electrolytic 337FSL360XEH
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 337FSL360XEH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers