For New Design: Yes
Capacitance: 330 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 210 mA @ 120 Hz, 105°C
ESR: 1.21 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 9mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 210 mA @ 120 Hz, 105°C
ESR: 1.21 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 9mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 337FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 V DC with a capacitance of 330 µF, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 8 mm and a height of 9 mm, with a lead spacing of 3.5 mm. The capacitor operates at temperatures from -55°C to +105°C and is rated for 1000 hours of load life at 105°C with rated voltage and ripple current. At 120 Hz and +20°C, it exhibits an ESR of 1.206 Ω and a maximum RMS ripple current of 210 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 337FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 V DC with a capacitance of 330 µF, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 8 mm and a height of 9 mm, with a lead spacing of 3.5 mm. The capacitor operates at temperatures from -55°C to +105°C and is rated for 1000 hours of load life at 105°C with rated voltage and ripple current. At 120 Hz and +20°C, it exhibits an ESR of 1.206 Ω and a maximum RMS ripple current of 210 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C.