Aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 33 µF and a tolerance of ±20%. It has an ESR of 8.04 Ω at 120 Hz and 20°C, and a ripple current rating of 50 mA at 120 Hz and 105°C. The operating temperature range is from -55°C to +105°C, with a load life of 5000 hours at 105°C and rated voltage. The component is mounted in a radial lead package with dimensions of 6.3 mm in diameter and 5.8 mm in length.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 33UF 20% 25V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 336SVL025MEW | 336SVL025MEW | 336SVL025MEW |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |