The 337FSB330XGCD is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 330 µF, designed for photoflash applications. It features a snap-in mounting style with dimensions of 25 mm in diameter and 30 mm in length, a maximum ESR of 0.313 Ω at 120 Hz and 20°C, and a leakage current specification of 1 × capacitance (µA) at rated voltage after 5 minutes. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meets dissipation factor limits of 0.1 for capacitances above 600 µF. It supports high surge voltage of 350 VDC and is qualified for 5000 flashes at rated voltage through a xenon flash tube with 0.7-1.0 Ω discharge resistance. Shelf life performance is maintained after 500 hours at 70°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337FSB330XGCD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |