336TMA350M is a 33 µF aluminum electrolytic capacitor with a rated voltage of 350 VDC, designed for extended life applications up to 105°C with a 2000-hour load life rating. It features an axial lead style, a case diameter of 13 mm, and a length of 26 mm. The maximum RMS ripple current at 120 Hz and +105°C is 150 mA, and the maximum ESR is 10.048 Ω at +20°C. Capacitance tolerance is ±20% at 120 Hz and 20°C, and leakage current is specified as 0.04CV + 100 µA. The capacitor meets operating temperature specifications from -25°C to +105°C for 350 VDC and above.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 336TMA350M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |