For New Design: Yes
Capacitance: 33 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 41 mA @ 120 Hz, 85°C
ESR: 10.05 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 5mm
Lead Spacing: 1.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 41 mA @ 120 Hz, 85°C
ESR: 10.05 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 5mm
Lead Spacing: 1.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 336SVF010M is a 33 µF, 10 VDC aluminum electrolytic capacitor with a 4 mm diameter and 5 mm length, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +85°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, and features an ESR of 10.048 Ω at 120 Hz and 20°C with a rated RMS ripple current of 41 mA at 120 Hz and 85°C. Lead spacing is 1.5 mm and the component is lead-free. Load life and shelf life specifications are met after 1000 hours at 85°C with rated voltage applied or with no voltage applied.
Datasheet Summary Powered by GS/AI
The 336SVF010M is a 33 µF, 10 VDC aluminum electrolytic capacitor with a 4 mm diameter and 5 mm length, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +85°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, and features an ESR of 10.048 Ω at 120 Hz and 20°C with a rated RMS ripple current of 41 mA at 120 Hz and 85°C. Lead spacing is 1.5 mm and the component is lead-free. Load life and shelf life specifications are met after 1000 hours at 85°C with rated voltage applied or with no voltage applied.