Aluminum electrolytic capacitor with axial leads, rated for 450 WVDC and 33 µF capacitance, with a maximum RMS ripple current of 230 mA at 120 Hz and +85°C, measuring 16x41 mm in dimensions. It operates over a temperature range of -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. The dissipation factor is 0.12 at 120 Hz and 20°C. ESR is 12.5596 Ω at 120 Hz and +20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 33µF 450V
33µF 450V Aluminum Electrolytic Capacitors Axial, Can 12.5596Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 33UF 20% 450V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336TTA450M | 2002-336TTA450M | 1572-1434-ND | 336TTA450M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |