For New Design: Yes
Capacitance: 330 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 250 mA @ 120 Hz, 105°C
ESR: 800 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 10.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 250 mA @ 120 Hz, 105°C
ESR: 800 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 10.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with 330 μf capacitance and 25 VDC rating, designed for filtering, bypass, and decoupling applications. It has a diameter of 10 mm and a length of 10.5 mm. The operating temperature range is -55°C to +105°C, with a load life of 5000 hours at 105°C and rated voltage. Maximum ripple current is 250 mA at 120 Hz and 105°C. ESR is 0.8 Ω at 120 Hz and 20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets shelf life and soldering heat resistance requirements as specified.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with 330 μf capacitance and 25 VDC rating, designed for filtering, bypass, and decoupling applications. It has a diameter of 10 mm and a length of 10.5 mm. The operating temperature range is -55°C to +105°C, with a load life of 5000 hours at 105°C and rated voltage. Maximum ripple current is 250 mA at 120 Hz and 105°C. ESR is 0.8 Ω at 120 Hz and 20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets shelf life and soldering heat resistance requirements as specified.