The 336ULR020MEF is a radial aluminum polymer capacitor rated for 20 VDC with a capacitance of 33 µF, designed for DC-DC converters and voltage regulation. It has a maximum ESR of 35 mΩ at 100 kHz and 20°C, a maximum ripple current of 2000 mA at 100 kHz and 105°C, and a maximum leakage current of 280 µA. The component measures 6.3 mm in diameter and 8 mm in length. It operates within a temperature range of -55°C to +105°C and meets a 2000-hour load life specification at 105°C with rated voltage applied. The capacitance tolerance is +20% at 120 Hz, 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 33UF 20% 20V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 336ULR020MEF | 336ULR020MEF | 336ULR020MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |