The 335TMA350M is an aluminum electrolytic capacitor rated for 350VDC, with a capacitance of 3.3 µF, a maximum ESR of 100.477 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 24 mA at 120 Hz and +105°C. It is packaged in a cylindrical axial lead form with dimensions of 8x16 mm. The part operates over a temperature range of -25°C to +105°C, complies with a 2000-hour load life test at 105°C with rated voltage and ripple current, and maintains capacitance change within 20% of initial value under load life conditions. Dissipation factor and leakage current remain within specified limits after aging tests.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 3.3µF 350V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 335TMA350M | 2002-335TMA350M | 1572-335TMA350M-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 3.3 microF | 3.3 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |