For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 450V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 40 mA @ 120 Hz, 105°C
ESR: 125.6 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 450V
Tolerance: -20%/+20%
Min Temp: -25°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 40 mA @ 120 Hz, 105°C
ESR: 125.6 Ω @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 335SVH450MTP is a 3.3 µF, 450 VDC aluminum electrolytic capacitor with a 12.5 mm diameter and 13.5 mm length, designed for filtering, bypass, coupling, and blocking applications. It operates within a temperature range of -25°C to +105°C, with a rated load life of 2000 hours at 105°C and rated WVDC. It has a maximum ESR of 125.6 Ω at 120 Hz and 20°C, and a maximum ripple current of 40 mA at 120 Hz and 105°C. Capacitance tolerance is +20% at 120 Hz, 20°C. The part meets leakage current specifications of 0.04CV + 100 µA, whichever is greater.
Datasheet Summary Powered by GS/AI
The 335SVH450MTP is a 3.3 µF, 450 VDC aluminum electrolytic capacitor with a 12.5 mm diameter and 13.5 mm length, designed for filtering, bypass, coupling, and blocking applications. It operates within a temperature range of -25°C to +105°C, with a rated load life of 2000 hours at 105°C and rated WVDC. It has a maximum ESR of 125.6 Ω at 120 Hz and 20°C, and a maximum ripple current of 40 mA at 120 Hz and 105°C. Capacitance tolerance is +20% at 120 Hz, 20°C. The part meets leakage current specifications of 0.04CV + 100 µA, whichever is greater.