For New Design: Yes
Capacitance: 33 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 52 mA @ 120 Hz, 85°C
ESR: 7.03 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 7mm
Lead Spacing: 2mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 52 mA @ 120 Hz, 85°C
ESR: 7.03 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 7mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 336PUM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 33 µF, a tolerance of ±20%, and a maximum operating temperature of +85°C. It has an ESR of 7.03 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 52 mA at 120 Hz and 85°C. The package measures 5 mm in diameter and 7 mm in length, with a lead spacing of 2 mm. It meets load life requirements of 1000 hours at 85°C with rated voltage and ripple current applied, and operates from -40°C to +85°C.
Datasheet Summary Powered by GS/AI
The 336PUM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 33 µF, a tolerance of ±20%, and a maximum operating temperature of +85°C. It has an ESR of 7.03 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 52 mA at 120 Hz and 85°C. The package measures 5 mm in diameter and 7 mm in length, with a lead spacing of 2 mm. It meets load life requirements of 1000 hours at 85°C with rated voltage and ripple current applied, and operates from -40°C to +85°C.