The 337FSB360XCF is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 330 µF, a maximum ESR of 0.313 Ω at 120 Hz and 20°C, and dimensions of 25 mm in diameter and 40 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, a dissipation factor of 0.1 for capacitances above 600 µF, and a leakage current specification of 1 × C (µA) after 5 minutes at rated voltage. The component is qualified for 5000 flashes at rated voltage through a Xenon flash tube and meets shelf life requirements after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337FSB360XCF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |