Axial lead aluminum electrolytic capacitor rated for 25 WVDC, with a capacitance of 330 µF, capacitance tolerance of +20% at 120 Hz and 20°C, maximum ESR of 0.8038 Ω at 120 Hz and +20°C, and maximum RMS ripple current of 385 mA at 120 Hz and +85°C. Operating temperature range is -40°C to +85°C. Package dimensions are 8 mm diameter by 20 mm length. Load life is 2000 hours at 85°C with rated voltage and ripple current applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 803.8mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 330µF 25V
CAP ALUM 330UF 20% 25V AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337TTA025M | 337TTA025M | 337TTA025M-ND | 2002-337TTA025M | 337TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |