Aluminum electrolytic capacitor, axial lead, rated for 100 WVDC and 3.3 µF, with a maximum ESR of 50.3284 Ω at 120 Hz and a maximum RMS ripple current of 34 mA at +85°C. Package dimensions are 5 mm dia. × 13 mm length. Operates within a temperature range of -25°C to +85°C, with a load life of 2000 hours at 85°C and rated voltage applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-335TTA100MSD |
| Product Name | Aluminum Electrolytic Capacitors |
| Applications | General Purpose |