The 337AVG025MFBJ is a radial aluminum polymer capacitor rated for 25 VDC with a capacitance of 330 µF, offering a maximum ESR of 0.60286 Ω at 120 Hz and 100 kHz. It supports a rated ripple current of 1650 mA at 105°C and operates within a temperature range of -55°C to +125°C. The component has a case size of 8 mm in diameter and 12 mm in height, with a surge voltage rating of 1.15 times the rated voltage. It meets a dissipation factor of 12% maximum at 120 Hz and 20°C, and maintains a leakage current of 18 µA maximum. The part is designed for high-frequency applications such as power units, LED lighting, and telecommunications, with a load life of 2000 hours at 125°C and rated voltage applied.
Aluminum Polymer Capacitors, High Temperature 330µF 25V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330µF 25V Aluminum - Polymer Capacitors Radial, Can 18mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 330UF 20% 25V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337AVG025MFBJ | 2002-337AVG025MFBJ | 337AVG025MFBJ | 337AVG025MFBJ-ND | 337AVG025MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |