Cornell Dubilier Aluminum Electrolytic 337KXM016M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 803.8 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 803.8 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337KXM016M is an aluminum electrolytic capacitor with a capacitance of 330 µF and a rated voltage of 16 VDC. It has a maximum ESR of 0.8038 Ω at 120 Hz and 20°C, and a maximum ripple current of 760 mA at 100 kHz and 105°C. The physical dimensions are 8 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm. It operates from -55°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capable of withstanding surge voltage up to 20 VDC, it meets the leakage current specification of 0.01CV or 3 µA, whichever is greater, after 2 minutes. Standard case size and high ripple current capability are design features for bypass, coupling, and filtering applications.

Datasheet Summary
Powered by GS/AI

The 337KXM016M is an aluminum electrolytic capacitor with a capacitance of 330 µF and a rated voltage of 16 VDC. It has a maximum ESR of 0.8038 Ω at 120 Hz and 20°C, and a maximum ripple current of 760 mA at 100 kHz and 105°C. The physical dimensions are 8 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm. It operates from -55°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capable of withstanding surge voltage up to 20 VDC, it meets the leakage current specification of 0.01CV or 3 µA, whichever is greater, after 2 minutes. Standard case size and high ripple current capability are design features for bypass, coupling, and filtering applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337KXM016M
Aluminum Electrolytic 337KXM016M
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 760 mA @ 100 kHz, 105°C ESR: 803.8 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 760 mA @ 100 kHz, 105°C
  • ESR: 803.8 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 337KXM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
337KXM016M-ND
Aluminum Electrolytic Capacitors 337KXM016M-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 803.8mOhm @ 120Hz 3000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 803.8mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-337KXM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-337KXM016M
Aluminum Electrolytic Capacitors 2002-337KXM016M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 330µF 16V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 330µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337KXM016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
337KXM016M
Capacitors - Aluminum Electrolytic Capacitors 337KXM016M
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 337KXM016M 337KXM016M-ND 2002-337KXM016M 337KXM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers