Cornell Dubilier Aluminum Electrolytic 337SVH035MGE

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 410 mA @ 120 Hz, 105°C ESR: 700 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 410 mA @ 120 Hz, 105°C ESR: 700 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337SVH035MGE is an aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 35 VDC, and a maximum ripple current of 410 mA at 120 Hz and 105°C. It has an ESR of 0.7 Ω at 120 Hz and 20°C, and operates within a temperature range of -40°C to +105°C. The capacitor measures 10 mm in diameter and 10.5 mm in length, with a load life of 2,000 hours at 105°C under rated voltage. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it is designed for filtering, bypassing, coupling, and blocking applications.

Datasheet Summary
Powered by GS/AI

The 337SVH035MGE is an aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 35 VDC, and a maximum ripple current of 410 mA at 120 Hz and 105°C. It has an ESR of 0.7 Ω at 120 Hz and 20°C, and operates within a temperature range of -40°C to +105°C. The capacitor measures 10 mm in diameter and 10.5 mm in length, with a load life of 2,000 hours at 105°C under rated voltage. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it is designed for filtering, bypassing, coupling, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337SVH035MGE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337SVH035MGE
Aluminum Electrolytic 337SVH035MGE
For New Design: Yes Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 410 mA @ 120 Hz, 105°C ESR: 700 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 410 mA @ 120 Hz, 105°C
  • ESR: 700 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 337SVH035MGE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
337SVH035MGE
Aluminum Electrolytic Capacitor 337SVH035MGE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 337SVH035MGE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
337SVH035MGE
Capacitors - Aluminum Electrolytic Capacitors 337SVH035MGE
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 337SVH035MGE 337SVH035MGE 337SVH035MGE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 380LX102M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers