The 336TMA250M is an aluminum electrolytic capacitor with a rated voltage of 250VDC and a capacitance of 33µF, designed for extended life applications up to 105°C. It has a maximum ESR of 10.048 Ω and a rated RMS ripple current of 135 mA at 120 Hz and +105°C. The physical dimensions are 13 mm in diameter by 26 mm in length. It operates within a temperature range of -25°C to +105°C and meets a 2000-hour load life specification at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. The part features axial leads and is intended for filtering, bypass, coupling, and blocking applications.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 33µF 250V
33µF 250V Aluminum Electrolytic Capacitors Axial, Can 10.048Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 33UF 20% 250V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336TMA250M | 2002-336TMA250M | 336TMA250M-ND | 336TMA250M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |