The 336TMA200M is an aluminum electrolytic capacitor rated for 200VDC, with a capacitance of 33µF, a maximum ESR of 10.048Ω at 120Hz and +20°C, and a maximum RMS ripple current of 135mA at 105°C. It measures 13mm in diameter by 26mm in length and operates within a temperature range of -25°C to +105°C. The capacitor has a capacitance tolerance of +20% at 120Hz and 20°C, and a dissipation factor of 0.2 at 120Hz. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, and meets shelf life requirements with no applied voltage. The part is designed for filtering, bypassing, coupling, and blocking applications.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 336TMA200M | 1572-336TMA200M-ND | 2002-336TMA200M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 33 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |