Radial leaded aluminum electrolytic capacitor with a voltage rating of 10 VDC, capacitance of 330 µF, ESR of 1.1052 Ω at 120 Hz and +20°C, and maximum RMS ripple current of 240 mA at 105°C. Dimensions are 6.3 mm in diameter by 11 mm in length. Operates within a temperature range of -25°C to +105°C and complies with a 2000-hour load life test at 105°C with rated voltage and ripple current applied.
CAP ALUM 330UF 20% 10V RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 337CKE010M | 337CKE010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |