The 337CKE025M is a radial leaded aluminum electrolytic capacitor with a rated voltage of 25 WVDC, a capacitance of 330 µF, and a maximum RMS ripple current of 340 mA at 120 Hz and 105°C. It has a maximum ESR of 0.4938 Ω, and dimensions of 8x11.5 mm. The capacitor operates within a temperature range of -25°C to +105°C and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 330µF 25V
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 493.8mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 330UF 20% 25V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337CKE025M | 2002-337CKE025M | 1572-1719-ND | 337CKE025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |