The 335BPA050M is a bi-polar/non-polar aluminum electrolytic capacitor for audio coupling and crossover networks, with a capacitance of 3.3 µF, rated for 50 WVDC, and an ESR of 70.334 Ω at 120 Hz and +20°C. It has a maximum RMS ripple current of 37 mA at +85°C and dimensions of 6.3 mm in diameter by 16 mm in length. It operates from -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets load life and shelf life requirements of 2000 hours and 1000 hours at 85°C, respectively, with specified limits on capacitance change, dissipation factor, and leakage current.
CAP ALUM 3.3UF 20% 50V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 335BPA050M | 335BPA050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) |