The 337TMA016M is an axial lead aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 330 µF, designed for extended life at +105°C with a 2000-hour load life. It has a maximum ESR of 0.804 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 270 mA under these conditions. The dimensions are 8 mm in diameter by 20 mm in length. It operates over a temperature range of -40°C to +105°C with a capacitance tolerance of +20% at 120 Hz and 20°C.
CAP ALUM 330UF 20% 16V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 337TMA016M | 337TMA016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |