Aluminum electrolytic capacitor with a voltage rating of 100 VDC, capacitance of 33 µF, maximum RMS ripple current of 115 mA at 120 Hz and +105°C, ESR of 4.522 Ω at 120 Hz and +20°C, and dimensions of 8 mm diameter by 20 mm length. Operating temperature range is -40°C to +105°C. Designed for filtering, bypass, coupling, and blocking applications with a load life of 2000 hours at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 336TMA100M | 1572-336TMA100M-ND | 2002-336TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 33 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |