The 337TMA050M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 50VDC and a capacitance of 330µF. It has a maximum ESR of 0.603Ω at 120Hz and +20°C, and a maximum RMS ripple current of 400mA at 120Hz and +105°C. The capacitor measures 10x26mm in dimensions (DxL). It operates within a temperature range of -25°C to +105°C, with a capacitance tolerance of +20% at 120Hz and 20°C. The part is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, and features extended life design with low leakage current and stable impedance across temperature. Dissipation factor is ≤0.12 at 120Hz and 20°C, and meets surge voltage ratings up to 63VDC for the 50VDC class.
330µF 50V Aluminum Electrolytic Capacitors Axial, Can 603mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 330µF 50V
CAP ALUM 330UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337TMA050M | 337TMA050M-ND | 2002-337TMA050M | 337TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |