337TTA016M is an axial lead aluminum electrolytic capacitor rated for 16 WVDC with a capacitance of 330 µF, featuring a maximum ESR of 1.0048 Ω at 120 Hz and a rated ripple current of 320 mA at +85°C. It measures 8 mm in diameter by 16 mm in length. The part operates within a temperature range of -25°C to +85°C and meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.20 at 120 Hz. Surge voltage rating is 20 VDC. Shelf life and load life requirements maintain capacitance change under 20% and dissipation factor under 200% of maximum specified values.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 330µF 16V
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.0048Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 16V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337TTA016M | 2002-337TTA016M | 337TTA016M-ND | 337TTA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |