The 337FSB360XGDE is an aluminum electrolytic capacitor rated for 360 V DC with a capacitance of 330 µF, designed for high-voltage, low-leakage applications such as emergency and signal lights. It features a snap-in mounting style with dimensions of 30 mm in diameter and 35 mm in length. The capacitor has an ESR of 0.313 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20%, and operates within a temperature range of -20°C to +55°C. It supports up to 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω, maintains <10% capacitance change after cycling, and retains specifications after 500 hours at 70°C with no voltage applied. Dissipation factor is ≤0.1 for capacitances >600 µF, and leakage current is specified at 1×C µA after 5 minutes at rated voltage and 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337FSB360XGDE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |