Aluminum polymer capacitor for de-coupling in DC-DC converters and voltage regulators, rated at 20 VDC with 33 µF capacitance, 6.3×8 mm dimensions, 6.03 Ω ESR at 120 Hz, and 45 mΩ ESR at 100 kHz, capable of 1880 mA RMS ripple current at 105°C. Operating temperature range is -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is 280 µA maximum. Meets load life and surge voltage life tests with limits on capacitance change, dissipation factor, ESR, and leakage current after 2000 hours at 105°C and 1000 cycles at rated surge voltage. Damp heat test performed at 60°C and 90-95% RH for 1000 hours.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 33UF 20% 20V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 336ULG020MEF | 336ULG020MEF | 336ULG020MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |