For New Design: Yes
Capacitance: 33 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 48 mA @ 120 Hz, 105°C
ESR: 7.04 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 5mm
Lead Spacing: 2.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 48 mA @ 120 Hz, 105°C
ESR: 7.04 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 5mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 336STF025M is a 33 µF, 25V aluminum electrolytic capacitor with a 5mm height and 6.3mm diameter, designed for general-purpose filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C and has a maximum ESR of 7.04 Ω at 120 Hz and 20°C. The rated RMS ripple current is 48 mA at 120 Hz and 105°C, with a lead spacing of 2.5mm. It meets a load life requirement of 1000 hours at 105°C with rated voltage applied, with capacitance change under 25% and dissipation factor under 150% of maximum specified values. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 336STF025M is a 33 µF, 25V aluminum electrolytic capacitor with a 5mm height and 6.3mm diameter, designed for general-purpose filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C and has a maximum ESR of 7.04 Ω at 120 Hz and 20°C. The rated RMS ripple current is 48 mA at 120 Hz and 105°C, with a lead spacing of 2.5mm. It meets a load life requirement of 1000 hours at 105°C with rated voltage applied, with capacitance change under 25% and dissipation factor under 150% of maximum specified values. Capacitance tolerance is +20% at 120 Hz and 20°C.