Cornell Dubilier Aluminum Electrolytic 336PBM010M

Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 45 mA @ 120 Hz, 85°C ESR: 11.05 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 45 mA @ 120 Hz, 85°C ESR: 11.05 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 336PBM010M is a bi-polar aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 33 µF and a tolerance of ±20%. It has an ESR of 11.05 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 45 mA at 120 Hz and 85°C. The package dimensions are 5 mm in diameter and 7 mm in length, with a lead spacing of 2 mm. It operates over a temperature range of -40°C to +85°C and is rated for 1,000 hours of load life at 85°C with reversing polarity every 250 hours.

Datasheet Summary
Powered by GS/AI

The 336PBM010M is a bi-polar aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 33 µF and a tolerance of ±20%. It has an ESR of 11.05 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 45 mA at 120 Hz and 85°C. The package dimensions are 5 mm in diameter and 7 mm in length, with a lead spacing of 2 mm. It operates over a temperature range of -40°C to +85°C and is rated for 1,000 hours of load life at 85°C with reversing polarity every 250 hours.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 336PBM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
336PBM010M
Aluminum Electrolytic 336PBM010M
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 45 mA @ 120 Hz, 85°C ESR: 11.05 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 33 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 45 mA @ 120 Hz, 85°C
  • ESR: 11.05 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 7mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 336PBM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details