For New Design: Yes
Capacitance: 330 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 240 mA @ 120 Hz, 105°C
ESR: 1.01 Ω @ 120 Hz, 20°C
Diameter: 10mm
Length: 9mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 240 mA @ 120 Hz, 105°C
ESR: 1.01 Ω @ 120 Hz, 20°C
Diameter: 10mm
Length: 9mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 337FXM016M is a low-profile aluminum electrolytic capacitor rated for 16V DC with a capacitance of 330 µF, designed for bypass, coupling, filter, and decoupling applications. It operates from -55°C to +105°C and withstands 1000 hours of load life at 105°C with rated voltage and ripple current. The part has an ESR of 1.005 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 240 mA at 120 Hz and 105°C. Its dimensions are 10 mm in diameter and 9 mm in length, with a lead spacing of 5 mm. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 337FXM016M is a low-profile aluminum electrolytic capacitor rated for 16V DC with a capacitance of 330 µF, designed for bypass, coupling, filter, and decoupling applications. It operates from -55°C to +105°C and withstands 1000 hours of load life at 105°C with rated voltage and ripple current. The part has an ESR of 1.005 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 240 mA at 120 Hz and 105°C. Its dimensions are 10 mm in diameter and 9 mm in length, with a lead spacing of 5 mm. Capacitance tolerance is +20% at 120 Hz and 20°C.