Cornell Dubilier Aluminum Electrolytic 337FXM025M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 270 mA @ 120 Hz, 105°C ESR: 804 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 270 mA @ 120 Hz, 105°C ESR: 804 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337FXM025M is a 330 µF, 25 VDC aluminum electrolytic capacitor designed for bypass, coupling, filter, and de-coupling applications. It has a diameter of 10 mm and a length of 9 mm, with a lead spacing of 5 mm. It operates from -55°C to +105°C, has a capacitive tolerance of +20% at 120 Hz and 20°C, and specifies an ESR of 0.804 Ω at 120 Hz and 20°C. The RMS ripple current rating is 270 mA at 120 Hz and 105°C. The part meets a 1000-hour load life specification at 105°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 150% of maximum specified values.

Datasheet Summary
Powered by GS/AI

The 337FXM025M is a 330 µF, 25 VDC aluminum electrolytic capacitor designed for bypass, coupling, filter, and de-coupling applications. It has a diameter of 10 mm and a length of 9 mm, with a lead spacing of 5 mm. It operates from -55°C to +105°C, has a capacitive tolerance of +20% at 120 Hz and 20°C, and specifies an ESR of 0.804 Ω at 120 Hz and 20°C. The RMS ripple current rating is 270 mA at 120 Hz and 105°C. The part meets a 1000-hour load life specification at 105°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 150% of maximum specified values.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337FXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337FXM025M
Aluminum Electrolytic 337FXM025M
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 270 mA @ 120 Hz, 105°C ESR: 804 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 270 mA @ 120 Hz, 105°C
  • ESR: 804 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 9mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 337FXM025M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details