Cornell Dubilier Aluminum Electrolytic 337SVH6R3MEL

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 140 mA @ 120 Hz, 105°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 140 mA @ 120 Hz, 105°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337SVH6R3MEL is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 330 µF, operating from -40°C to +105°C. It has a maximum ESR of 1.507 Ω at 120 Hz and 20°C, and a maximum ripple current of 140 mA at 120 Hz and 105°C. The component is mounted in a radial lead format with dimensions of 6.3 mm in diameter and 7.7 mm in length. The part supports a 2000-hour load life at 105°C with rated voltage and meets specified limits for capacitance change, dissipation factor, and leakage current under load and shelf life conditions. Tolerance is +20% at 120 Hz and 20°C. It is designed for filtering, bypass, coupling, and blocking applications.

Datasheet Summary
Powered by GS/AI

The 337SVH6R3MEL is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 330 µF, operating from -40°C to +105°C. It has a maximum ESR of 1.507 Ω at 120 Hz and 20°C, and a maximum ripple current of 140 mA at 120 Hz and 105°C. The component is mounted in a radial lead format with dimensions of 6.3 mm in diameter and 7.7 mm in length. The part supports a 2000-hour load life at 105°C with rated voltage and meets specified limits for capacitance change, dissipation factor, and leakage current under load and shelf life conditions. Tolerance is +20% at 120 Hz and 20°C. It is designed for filtering, bypass, coupling, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337SVH6R3MEL - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337SVH6R3MEL
Aluminum Electrolytic 337SVH6R3MEL
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 140 mA @ 120 Hz, 105°C ESR: 1.51 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 140 mA @ 120 Hz, 105°C
  • ESR: 1.51 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7.7mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 337SVH6R3MEL
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details