The 337BPS016M is a bi-polar aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 330 µF, a maximum ESR of 1.105 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 375 mA at +85°C. It has a radial leaded package with dimensions of 10 mm diameter by 16 mm length. The capacitor operates over a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage applied and reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C.
CAP ALUM 330UF 20% 16V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 337BPS016M | 337BPS016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |