Cornell Dubilier Aluminum Electrolytic Capacitors 337RZM050M1020

Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 603mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 603mOhm @ 120Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 337RZM050M1020-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
337RZM050M1020-ND
Aluminum Electrolytic Capacitors 337RZM050M1020-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 603mOhm @ 120Hz 3000 Hrs @ 105°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can 603mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337RZM050M1020 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
337RZM050M1020
Capacitors - Aluminum Electrolytic Capacitors 337RZM050M1020
CAP ALUM 330UF 20% 50V RADIAL

CAP ALUM 330UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 337RZM050M1020-ND 337RZM050M1020
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details