For New Design: Yes
Capacitance: 330 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 145 mA @ 120 Hz, 85°C
ESR: 1.21 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 5mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 145 mA @ 120 Hz, 85°C
ESR: 1.21 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 5mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 337SVF6R3M is a 5mm height, radial lead aluminum electrolytic capacitor with a capacitance of 330 µF and a rated voltage of 6.3 VDC. It has an ESR of 1.206 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 145 mA at 120 Hz and 85°C. The physical dimensions are 8mm diameter by 5mm height, with a lead spacing of 3.5mm. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is rated at 1000 hours at 85°C with rated voltage applied, with capacitance change under 20%, dissipation factor under 200% of maximum specified value, and leakage current under 100% of maximum specified value.
Datasheet Summary Powered by GS/AI
The 337SVF6R3M is a 5mm height, radial lead aluminum electrolytic capacitor with a capacitance of 330 µF and a rated voltage of 6.3 VDC. It has an ESR of 1.206 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 145 mA at 120 Hz and 85°C. The physical dimensions are 8mm diameter by 5mm height, with a lead spacing of 3.5mm. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is rated at 1000 hours at 85°C with rated voltage applied, with capacitance change under 20%, dissipation factor under 200% of maximum specified value, and leakage current under 100% of maximum specified value.