Aluminum polymer capacitor with a rated voltage of 35 VDC, capacitance of 330 µF, and an ESR of 0.6029 Ω at 120 Hz and 20°C. It has a maximum ripple current of 2310 mA at 105°C and operates within a temperature range of -55°C to +125°C. The part is housed in a radial package with dimensions of 10 mm in diameter and 12 mm in length. It meets leakage current, dissipation factor, and ESR stability requirements under load life and humidity testing conditions. Maximum surge voltage is 1.15 times the rated voltage. The capacitor complies with a failure rate of 0.5% per 1000 hours at 125°C with 60% confidence.
Aluminum Polymer Capacitors, High Temperature 330µF 35V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330µF 35V Aluminum - Polymer Capacitors Radial, Can 21mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 330UF 20% 35V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337ALG035MGBJ | 2002-337ALG035MGBJ | 337ALG035MGBJ | 337ALG035MGBJ-ND | 337ALG035MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |