Cornell Dubilier Aluminum Electrolytic Capacitors 337RZM025M1013

Description
105°C High Frequency Radial Lead Aluminum B142Electrolytic Capacitors 330µF 25V
Request a Quote Datasheet
Description
105°C High Frequency Radial Lead Aluminum B142Electrolytic Capacitors 330µF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-337RZM025M1013 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-337RZM025M1013
Aluminum Electrolytic Capacitors 2002-337RZM025M1013
105°C High Frequency Radial Lead Aluminum B142Electrolytic Capacitors 330µF 25V

105°C High Frequency Radial Lead Aluminum B142Electrolytic Capacitors 330µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 337RZM025M1013-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
337RZM025M1013-ND
Aluminum Electrolytic Capacitors 337RZM025M1013-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 804mOhm @ 120Hz 3000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 804mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337RZM025M1013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
337RZM025M1013
Capacitors - Aluminum Electrolytic Capacitors 337RZM025M1013
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-337RZM025M1013 337RZM025M1013-ND 337RZM025M1013
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications High Frequency General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1730271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers