Cornell Dubilier Aluminum Electrolytic 336SVF016M

Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 49 mA @ 120 Hz, 85°C ESR: 8.04 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 49 mA @ 120 Hz, 85°C ESR: 8.04 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

336SVF016M is a 33 µF, 16 VDC aluminum electrolytic capacitor with a 5 mm height, used for filtering, bypassing, coupling, and blocking. It has a diameter of 5 mm and a length of 5 mm. At 120 Hz and 20°C, its ESR is 8.038 Ω and its RMS ripple current is 49 mA. The capacitance tolerance is ±20% at 120 Hz and 20°C, with a leakage current of 0.01CV or 3 µA, whichever is greater. Operating temperature ranges from -40°C to +85°C, and it meets load life requirements of 1,000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified value.

Datasheet Summary
Powered by GS/AI

336SVF016M is a 33 µF, 16 VDC aluminum electrolytic capacitor with a 5 mm height, used for filtering, bypassing, coupling, and blocking. It has a diameter of 5 mm and a length of 5 mm. At 120 Hz and 20°C, its ESR is 8.038 Ω and its RMS ripple current is 49 mA. The capacitance tolerance is ±20% at 120 Hz and 20°C, with a leakage current of 0.01CV or 3 µA, whichever is greater. Operating temperature ranges from -40°C to +85°C, and it meets load life requirements of 1,000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 336SVF016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
336SVF016M
Aluminum Electrolytic 336SVF016M
For New Design: Yes Capacitance: 33 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 49 mA @ 120 Hz, 85°C ESR: 8.04 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 33 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 49 mA @ 120 Hz, 85°C
  • ESR: 8.04 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 336SVF016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers